Renesas Electronics Corporation Memory 70T3399S166BC

Description
SRAM - Dual Port, Synchronous Memory IC 2Mb (128K x 18) Parallel 166MHz 3.6ns 256-CABGA (17x17)
Request a Quote Datasheet
Description
SRAM - Dual Port, Synchronous Memory IC 2Mb (128K x 18) Parallel 166MHz 3.6ns 256-CABGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 70T3399S166BC-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Synchronous Memory IC 2Mb (128K x 18) Parallel 166MHz 3.6ns 256-CABGA (17x17)

SRAM - Dual Port, Synchronous Memory IC 2Mb (128K x 18) Parallel 166MHz 3.6ns 256-CABGA (17x17)

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 256CABGA

IC SRAM 2MBIT PARALLEL 256CABGA

Supplier's Site Datasheet
Memory - 70T3399S166BC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 166 MHz 3.6 ns 256-CABGA (17x17)

SRAM - Dual Port, Synchronous Memory IC 2Mbit Parallel 166 MHz 3.6 ns 256-CABGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70T3399S166BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70T3399S166BC
Integrated Circuits (ICs) - Memory - Memory 70T3399S166BC
IC SRAM 2MBIT PARALLEL 256CABGA

IC SRAM 2MBIT PARALLEL 256CABGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70T3399S166BC-ND 70T3399S166BC 70T3399S166BC 70T3399S166BC
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 256-LBGA BGA; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
40MHZ Memory IC and Storage Component - 774-CY14B101P-SFXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR)
View Details
4 suppliers