IC SRAM 9MBIT PARALLEL 208CABGA Product overview: 70T3339S133BFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3339S133BFGI can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Synchronous Memory IC 9Mb (512K x 18) Parallel 133MHz 4.2ns 208-CABGA (15x15)
Manufacturer: Renesas Electronics America
Win Source Part Number: 920915-70T3339S133BF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Synchronous Memory IC 9Mb (512K x 18) Parallel 133 MHz 4.2 ns 208-CABGA (15x15)
Package: 208-LFBGA
Package: Tray
Mounting: Surface Mount
Family Name: 70T3339
Categories: Integrated Circuits (ICs)
Case / Package: 208-CABGA (15x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 7
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70T3339S133BFGI, IDT70T3339S133BFGI-N
IC SRAM 9MBIT PARALLEL 208CABGA
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 133 MHz 4.2 ns 208-CABGA (15x15)
IC SRAM 9MBIT PARALLEL 208CABGA
IC SRAM 9MBIT PARALLEL 208CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-70T3339S133BFGI | 70T3339S133BFGI-ND | 920915-70T3339S133BFGI | 70T3339S133BFGI | 70T3339S133BFGI | 70T3339S133BFGI | 70T3339S133BFGI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - 70T3339S133BFGI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Synchronous; SRAM Chip |
| Access Time | 4.2 ns | 4.2 ns | 4.2 ns | 4.2 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | 208-LFBGA | BGA; 208-CABGA (15x15) | BGA; 208-LFBGA | 208-LFBGA | ||
| Supply Voltage | 2.4V ~ 2.6V | 2.4V ~ 2.6V | Surface Mount | 2.4V ~ 2.6V | 2.4V ~ 2.6V |