Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 70P27L25PF 70P27L25PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083528-70P27L25PF Length: 14 mm Thickness: 1.4 mm Number of Pins: 100 Width: 14 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083528-70P27L25PF Length: 14 mm Thickness: 1.4 mm Number of Pins: 100 Width: 14 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 70P27L25PF - 1083528-70P27L25PF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 70P27L25PF
1083528-70P27L25PF
OEM Parts - OEM Parts (0 - 9) - 70P27L25PF 1083528-70P27L25PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083528-70P27L25PF Length: 14 mm Thickness: 1.4 mm Number of Pins: 100 Width: 14 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083528-70P27L25PF
Length: 14 mm
Thickness: 1.4 mm
Number of Pins: 100
Width: 14 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083528-70P27L25PF
Product Name OEM Parts - OEM Parts (0 - 9) - 70P27L25PF
Unlock Full Specs
to access all available technical data