The IDT70P265L65BYGI is a very low power dual-port static RAM with a capacity of 256K bits, organized as 16K x 16. It operates at a supply voltage of 1.8V and supports I/O voltages of 3.0V, 2.5V, and 1.8V. The device features fully asynchronous operation from either port, allowing simultaneous reads and writes to the same memory location. It includes on-chip port arbitration logic and separate control for upper and lower bytes, enhancing flexibility in data handling. The memory has a maximum access time of 65ns in industrial applications and consumes approximately 27mW during active operation, with a standby power consumption of 3.6µW. It is packaged in a 100-ball 0.5mm-pitch BGA, suitable for compact designs, and is rated for an industrial temperature range of -40°C to +85°C. The device is designed for applications requiring low power consumption and high-speed access, making it suitable for various embedded systems.
IC SRAM 256KBIT PAR 100CABGA
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 65 ns 100-CABGA (6x6)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 70P265L65BYGI | 70P265L65BYGI |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 65 ns | 65 ns |
| Density | 256 kbits | 256 kbits |