Renesas Electronics Corporation Memory - SRAM - 70P259L65BYGI8 70P259L65BYGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920913-70P259L65BYGI 8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel Package: Reel - TR Package: 100-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT70P259L65BYGI8, IDT70P259L65BYGI8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920913-70P259L65BYGI 8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel Package: Reel - TR Package: 100-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT70P259L65BYGI8, IDT70P259L65BYGI8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 70P259L65BYGI8 - 920913-70P259L65BYGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 70P259L65BYGI8
920913-70P259L65BYGI8
Memory - SRAM - 70P259L65BYGI8 920913-70P259L65BYGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 920913-70P259L65BYGI 8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel Package: Reel - TR Package: 100-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT70P259L65BYGI8, IDT70P259L65BYGI8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920913-70P259L65BYGI8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel
Package: Reel - TR
Package: 100-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT70P259L65BYGI8, IDT70P259L65BYGI8-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-70P259L65BYGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-70P259L65BYGI8
Memory IC and Storage Component 774-70P259L65BYGI8
IC SRAM 128KBIT PAR 100CABGA Product overview: 70P259L65BYGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70P259L65BYGI8 can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT PAR 100CABGA Product overview: 70P259L65BYGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70P259L65BYGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 128KBIT PAR 100CABGA

IC SRAM 128KBIT PAR 100CABGA

Supplier's Site Datasheet
Memory - 70P259L65BYGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 65 ns 100-CABGA (6x6)

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 65 ns 100-CABGA (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920913-70P259L65BYGI8 774-70P259L65BYGI8 70P259L65BYGI8 70P259L65BYGI8
Product Name Memory - SRAM - 70P259L65BYGI8 Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 100-TFBGA BGA; 100-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 8611200245-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers