SRAM - Dual Port, Synchronous Memory IC 576Kb (32K x 18) Parallel 9ns 100-TQFP (14x14)
IC SRAM 576KBIT PARALLEL 100TQFP
SRAM - Dual Port, Synchronous Memory IC 576Kbit Parallel 9 ns 100-TQFP (14x14)
IC SRAM 576KBIT PARALLEL 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 709379L9PF8-ND | 709379L9PF8 | 709379L9PF8 | 709379L9PF8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |