The Quarktwin Technology Ltd. 709369L9PF is a high-speed, dual-ported static RAM with a configuration of 32/16K x 18 bits. It features true dual-ported memory cells, allowing simultaneous access to the same memory location from both ports. The device operates with a maximum clock-to-data access time of 7.5 ns for commercial applications and 9 ns for industrial applications, supporting a cycle time of 10 ns and 100 MHz operation in pipelined output mode. This memory chip is designed for low-power operation, consuming approximately 1.2W during active use and 2.5 mW in standby mode. It supports both flow-through and pipelined output modes, and includes features such as counter enable and reset capabilities. The device is TTL-compatible and requires a single 5V (±10%) power supply. It is available in a 100-pin Thin Quad Flatpack (TQFP) package and is suitable for industrial temperature ranges from -40°C to +85°C. It is important to note that the 709369L9PF part is specified as obsolete and not recommended for new designs, which may influence purchasing decisions for engineers considering this product for future projects.
SRAM - Dual Port, Synchronous Memory IC 288Kbit Parallel 9 ns 100-TQFP (14x14)
IC SRAM 288KBIT PARALLEL 100TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 709369L9PF | 709369L9PF |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 9 ns | 9 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |