The Quarktwin Technology Ltd. 709369L7PF8 is a high-speed, dual-ported static RAM with a configuration of 32/16K x 18 bits. It features true dual-ported memory cells that allow simultaneous access to the same memory location from both ports. The device operates with a maximum clock-to-data access time of 7.5 ns for commercial applications and 9 ns for industrial applications, supporting a cycle time of 10 ns and 100 MHz operation in pipelined output mode. This memory IC is designed for low power consumption, with typical active power usage of 1.2W and standby power of 2.5 mW. It supports both flow-through and pipelined output modes, and includes features such as counter enable and reset capabilities. The device is TTL-compatible and operates on a single 5V power supply. It is available in a 100-pin Thin Quad Flatpack (TQFP) package and is suitable for industrial temperature ranges from -40°C to +85°C. It is important to note that the specified part number is obsolete and not recommended for new designs, with the 709379 series still active for potential applications.
SRAM - Dual Port, Synchronous Memory IC 288Kbit Parallel 7.5 ns 100-TQFP (14x14)
IC SRAM 288KBIT PARALLEL 100TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 709369L7PF8 | 709369L7PF8 |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 7.5 ns | 7.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |