SRAM - Dual Port, Synchronous Memory IC 1Mb (64K x 16) Parallel 12ns 100-TQFP (14x14)
IC SRAM 1MBIT PARALLEL 100TQFP
IC SRAM 1MBIT PARALLEL 100TQFP
SRAM - Dual Port, Synchronous Memory IC 1Mbit Parallel 12 ns 100-TQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 709289L12PF8-ND | 709289L12PF8 | 709289L12PF8 | 709289L12PF8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP |