SRAM - Dual Port, Synchronous Memory IC 512Kb (32K x 16) Parallel 15ns 100-TQFP (14x14)
SRAM - Dual Port, Synchronous Memory IC 512Kbit Parallel 15 ns 100-TQFP (14x14)
IC SRAM 512KBIT PARALLEL 100TQFP
IC SRAM 512KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 709279L15PFI-ND | 709279L15PFI | 709279L15PFI | 709279L15PFI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |