Renesas Electronics Corporation Memory - SRAM - 7052L35PQF 7052L35PQF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920912-7052L35PQF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Quad Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35 ns 132-PQFP (24.13x24.13) Package: Tray Package: 132-BQFP Bumpered Mounting: Surface Mount Part Status: Obsolete Family Name: IDT7052 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7052L35PQF, IDT7052L35PQF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920912-7052L35PQF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Quad Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35 ns 132-PQFP (24.13x24.13) Package: Tray Package: 132-BQFP Bumpered Mounting: Surface Mount Part Status: Obsolete Family Name: IDT7052 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7052L35PQF, IDT7052L35PQF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7052L35PQF - 920912-7052L35PQF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7052L35PQF
920912-7052L35PQF
Memory - SRAM - 7052L35PQF 920912-7052L35PQF
Manufacturer: Renesas Electronics America Win Source Part Number: 920912-7052L35PQF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Quad Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35 ns 132-PQFP (24.13x24.13) Package: Tray Package: 132-BQFP Bumpered Mounting: Surface Mount Part Status: Obsolete Family Name: IDT7052 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (24.13x24.13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7052L35PQF, IDT7052L35PQF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920912-7052L35PQF
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Quad Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 35 ns 132-PQFP (24.13x24.13)
Package: Tray
Package: 132-BQFP Bumpered
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT7052
Categories: Integrated Circuits (ICs)
Case / Package: 132-PQFP (24.13x24.13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7052L35PQF, IDT7052L35PQF-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7052L35PQF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7052L35PQF
Memory IC and Storage Component 774-7052L35PQF
IC SRAM 16KBIT PARALLEL 132PQFP Product overview: 7052L35PQF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7052L35PQF can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL 132PQFP Product overview: 7052L35PQF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7052L35PQF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7052L35PQF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Quad Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 132-PQFP (24.13x24.13)

SRAM - Quad Port, Asynchronous Memory IC 16Kbit Parallel 35 ns 132-PQFP (24.13x24.13)

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 132PQFP

IC SRAM 16KBIT PARALLEL 132PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920912-7052L35PQF 774-7052L35PQF 7052L35PQF 7052L35PQF
Product Name Memory - SRAM - 7052L35PQF Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 132-PQFP (24.13x24.13) QFP; 132-BQFP Bumpered QFP; 132-BQFP Bumpered
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 64 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details