Renesas Electronics Corporation Memory - SRAM - 7050S35G 7050S35G

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920911-7050S35G Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Quad Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35 ns 108-PGA (30.48x30.48) Package: Tray Package: 108-BPGA Mounting: Through Hole Part Status: Obsolete Family Name: IDT7050 Categories: Integrated Circuits (ICs) Case / Package: 108-PGA (30.48x30.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7050S35G, IDT7050S35G-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920911-7050S35G Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Quad Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35 ns 108-PGA (30.48x30.48) Package: Tray Package: 108-BPGA Mounting: Through Hole Part Status: Obsolete Family Name: IDT7050 Categories: Integrated Circuits (ICs) Case / Package: 108-PGA (30.48x30.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7050S35G, IDT7050S35G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7050S35G - 920911-7050S35G - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7050S35G
920911-7050S35G
Memory - SRAM - 7050S35G 920911-7050S35G
Manufacturer: Renesas Electronics America Win Source Part Number: 920911-7050S35G Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Quad Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35 ns 108-PGA (30.48x30.48) Package: Tray Package: 108-BPGA Mounting: Through Hole Part Status: Obsolete Family Name: IDT7050 Categories: Integrated Circuits (ICs) Case / Package: 108-PGA (30.48x30.48) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7050S35G, IDT7050S35G-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920911-7050S35G
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Quad Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 35 ns 108-PGA (30.48x30.48)
Package: Tray
Package: 108-BPGA
Mounting: Through Hole
Part Status: Obsolete
Family Name: IDT7050
Categories: Integrated Circuits (ICs)
Case / Package: 108-PGA (30.48x30.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7050S35G, IDT7050S35G-ND

Buy Now
Memory IC and Storage Component - 774-7050S35G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7050S35G
Memory IC and Storage Component 774-7050S35G
IC SRAM 8KBIT PARALLEL 108PGA Product overview: 7050S35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7050S35G can be used for catalog matching and distributor lookup.

IC SRAM 8KBIT PARALLEL 108PGA Product overview: 7050S35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7050S35G can be used for catalog matching and distributor lookup.

Supplier's Site
Memory 7050S35G
IC SRAM 8KBIT PARALLEL 108PGA

IC SRAM 8KBIT PARALLEL 108PGA

Supplier's Site Datasheet
Memory - 7050S35G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7050S35G
Memory 7050S35G
SRAM - Quad Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 108-PGA (30.48x30.48)

SRAM - Quad Port, Asynchronous Memory IC 8Kbit Parallel 35 ns 108-PGA (30.48x30.48)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7050S35G
Integrated Circuits (ICs) - Memory - Memory 7050S35G
IC SRAM 8KBIT PARALLEL 108PGA

IC SRAM 8KBIT PARALLEL 108PGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920911-7050S35G 774-7050S35G 7050S35G 7050S35G 7050S35G
Product Name Memory - SRAM - 7050S35G Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 108-PGA (30.48x30.48) Tray 108-BPGA
Access Time 35 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B256L-SZ35XCT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
4 suppliers