SRAM - Dual Port, Asynchronous Memory IC 144Kb (8K x 18) Parallel 15ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 144Kbit Parallel 15 ns 100-TQFP (14x14)
IC SRAM 144K PARALLEL 100TQFP
IC SRAM 144K PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7035L15PFG8-ND | 7035L15PFG8 | 7035L15PFG8 | 7035L15PFG8 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP |