SRAM - Dual Port, Asynchronous Memory IC 72Kb (4K x 18) Parallel 20ns 100-TQFP (14x14)
IC SRAM 72KBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 72Kbit Parallel 20 ns 100-TQFP (14x14)
IC SRAM 72KBIT PARALLEL 100TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7034L20PFI-ND | 7034L20PFI | 7034L20PFI | 7034L20PFI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |