Renesas Electronics Corporation Memory IC and Storage Component 7027S35G

Description
IC SRAM 512KBIT PARALLEL 108PGA Product overview: 7027S35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7027S35G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 512KBIT PARALLEL 108PGA Product overview: 7027S35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7027S35G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-7027S35G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7027S35G
Memory IC and Storage Component 774-7027S35G
IC SRAM 512KBIT PARALLEL 108PGA Product overview: 7027S35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7027S35G can be used for catalog matching and distributor lookup.

IC SRAM 512KBIT PARALLEL 108PGA Product overview: 7027S35G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7027S35G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - 7027S35G - 920910-7027S35G - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7027S35G
920910-7027S35G
Memory - SRAM - 7027S35G 920910-7027S35G
Manufacturer: Renesas Electronics America Win Source Part Number: 920910-7027S35G Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 35 ns 108-PGA (30.48x30.48) Package: 108-BPGA Package: Tray Mounting: Through Hole Family Name: IDT7027 Categories: Integrated Circuits (ICs) Case / Package: 108-PGA (30.48x30.48) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7027S35G, IDT7027S35G-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920910-7027S35G
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 35 ns 108-PGA (30.48x30.48)
Package: 108-BPGA
Package: Tray
Mounting: Through Hole
Family Name: IDT7027
Categories: Integrated Circuits (ICs)
Case / Package: 108-PGA (30.48x30.48)
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7027S35G, IDT7027S35G-ND

Buy Now Datasheet
Memory - 7027S35G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7027S35G
Memory 7027S35G
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 35 ns 108-PGA (30.48x30.48)

SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 35 ns 108-PGA (30.48x30.48)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7027S35G
Integrated Circuits (ICs) - Memory - Memory 7027S35G
IC SRAM 512KBIT PARALLEL 108PGA

IC SRAM 512KBIT PARALLEL 108PGA

Supplier's Site
Memory 7027S35G
IC SRAM 512KBIT PARALLEL 108PGA

IC SRAM 512KBIT PARALLEL 108PGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-7027S35G 920910-7027S35G 7027S35G 7027S35G 7027S35G
Product Name Memory IC and Storage Component Memory - SRAM - 7027S35G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 35 ns 35 ns 35 ns
Cycle Time 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers