SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 20ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 100-TQFP (14x14)
IC SRAM 512KBIT PARALLEL 100TQFP
SRAM, 512KBIT, 32KX16BIT, 20NS, TQFP-100; Memory Size:512Kbit; SRAM Memory Configuration:32K x 16bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:20ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC SRAM 512KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-3935-ND | 7027L20PFGI | 7027L20PFGI | 47AC2619 | 7027L20PFGI |
| Product Name | Memory | Memory | Memory | Sram, 512Kbit, 32Kx16Bit, 20Ns, Tqfp-100; Memory Size Renesas | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | TQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |