Renesas Electronics Corporation Memory - SRAM - 7027L20PF 7027L20PF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907776-7027L20PF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 20 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT7027 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7027L20PF, IDT7027L20PF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907776-7027L20PF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 20 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT7027 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7027L20PF, IDT7027L20PF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7027L20PF - 907776-7027L20PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7027L20PF
907776-7027L20PF
Memory - SRAM - 7027L20PF 907776-7027L20PF
Manufacturer: Renesas Electronics America Win Source Part Number: 907776-7027L20PF Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 20 ns 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT7027 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7027L20PF, IDT7027L20PF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907776-7027L20PF
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 20 ns 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT7027
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7027L20PF, IDT7027L20PF-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7027L20PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7027L20PF
Memory IC and Storage Component 774-7027L20PF
IC SRAM 512KBIT PARALLEL 100TQFP Product overview: 7027L20PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7027L20PF can be used for catalog matching and distributor lookup.

IC SRAM 512KBIT PARALLEL 100TQFP Product overview: 7027L20PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7027L20PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7027L20PF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 20ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 20ns 100-TQFP (14x14)

Buy Now Datasheet
Memory - 7027L20PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7027L20PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7027L20PF
Integrated Circuits (ICs) - Memory - Memory 7027L20PF
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 907776-7027L20PF 774-7027L20PF 7027L20PF-ND 7027L20PF 7027L20PF
Product Name Memory - SRAM - 7027L20PF Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP; Tray TQFP; 100-LQFP QFP; 100-LQFP
Access Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - 16-3507-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details