Renesas Electronics Corporation Memory 7026S35J

Description
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 35ns 84-PLCC (29.31x29.31)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 35ns 84-PLCC (29.31x29.31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7026S35J-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 35ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 35ns 84-PLCC (29.31x29.31)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381035-7026S35J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381035-7026S35J
Integrated Circuits (ICs) - Memory - Memory 1381035-7026S35J
Win Source Part Number: 1381035-7026S35J Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 15 pcs Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 256Kbit Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 7026S35 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 16K x 16

Win Source Part Number: 1381035-7026S35J
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 15 pcs
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 256Kbit
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 7026S35
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Memory Organization: 16K x 16

Buy Now Datasheet
Memory IC and Storage Component - 774-7026S35J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7026S35J
Memory IC and Storage Component 774-7026S35J
IC SRAM 256KBIT PARALLEL 84PLCC Product overview: 7026S35J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7026S35J can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 84PLCC Product overview: 7026S35J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7026S35J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7026S35J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7026S35J
Memory 7026S35J
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 35 ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 35 ns 84-PLCC (29.31x29.31)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7026S35J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7026S35J
Integrated Circuits (ICs) - Memory - Memory 7026S35J
IC SRAM 256KBIT PARALLEL 84PLCC

IC SRAM 256KBIT PARALLEL 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7026S35J-ND 1381035-7026S35J 774-7026S35J 7026S35J 7026S35J
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead) Tube 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 71256SA25TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details