IC SRAM 256KBIT PARALLEL 84PLCC
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 25 ns 84-PLCC (29.31x29.31)
IC SRAM 256KBIT PARALLEL 84PLCC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7026S25JI8 | 7026S25JI8 | 7026S25JI8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns | |
| Density | 256 kbits | 256 kbits | 256 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |