The 70261L15PF is a high-speed 16K x 16 dual-ported static RAM designed for asynchronous access. It features true dual-ported memory cells, allowing simultaneous access to the same memory location from both ports. The device operates with a maximum access time of 15 ns for commercial applications and 20 ns for industrial applications, making it suitable for high-performance systems. Power consumption is low, with typical active power at 750 mW and standby power at 1 mW. The memory supports separate upper-byte and lower-byte control, enhancing compatibility with multiplexed bus systems. It includes on-chip hardware support for semaphore signaling and features built-in port arbitration logic. The 70261L15PF is packaged in a 100-pin Thin Quad Flatpack (TQFP) and operates on a single 5V power supply. It is available in both commercial and industrial temperature ranges, with the industrial version rated from -40°C to +85°C. This product is suitable for applications requiring efficient dual-port memory solutions.
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 100-TQFP (14x14)
IC SRAM 256KBIT PARALLEL 100TQFP
IC SRAM 256KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 70261L15PF-ND | 70261L15PF | 70261L15PF | 70261L15PF |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |