Renesas Electronics Corporation Integrated Circuits (ICs) - Memory 7025S55PF

Description
Win Source Part Number: 995571-7025S55PF Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 45 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT7025S55PF-ND,IDT7 025S55PF Base Product Number: 7025S55 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 995571-7025S55PF Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 45 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT7025S55PF-ND,IDT7 025S55PF Base Product Number: 7025S55 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7025S55PF is a high-speed 8K x 16 dual-ported static RAM designed for asynchronous access, allowing simultaneous reads from the same memory location. It operates with a maximum access time of 55 ns for commercial applications and is suitable for military and industrial temperature ranges. The device features low power consumption, with typical active power at 750 mW and standby power at 5 mW. It supports separate control for upper and lower bytes, facilitating multiplexed bus compatibility. The memory can be configured as a stand-alone 128K-bit dual-port RAM or combined in master/slave configurations for wider data bus applications. It is available in multiple package types, including 84-pin PGA and 100-pin TQFP, and is compliant with military specifications for high reliability. The device also includes on-chip port arbitration logic and supports battery backup operation with 2V data retention.

Datasheet Summary
Powered by GS/AI

The 7025S55PF is a high-speed 8K x 16 dual-ported static RAM designed for asynchronous access, allowing simultaneous reads from the same memory location. It operates with a maximum access time of 55 ns for commercial applications and is suitable for military and industrial temperature ranges. The device features low power consumption, with typical active power at 750 mW and standby power at 5 mW. It supports separate control for upper and lower bytes, facilitating multiplexed bus compatibility. The memory can be configured as a stand-alone 128K-bit dual-port RAM or combined in master/slave configurations for wider data bus applications. It is available in multiple package types, including 84-pin PGA and 100-pin TQFP, and is compliant with military specifications for high reliability. The device also includes on-chip port arbitration logic and supports battery backup operation with 2V data retention.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 995571-7025S55PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
995571-7025S55PF
Integrated Circuits (ICs) - Memory 995571-7025S55PF
Win Source Part Number: 995571-7025S55PF Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 45 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT7025S55PF-ND,IDT7 025S55PF Base Product Number: 7025S55 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 995571-7025S55PF
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 45
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT7025S55PF-ND,IDT7025S55PF
Base Product Number: 7025S55
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory IC and Storage Component - 774-7025S55PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7025S55PF
Memory IC and Storage Component 774-7025S55PF
IC SRAM 128KBIT PARALLEL 100TQFP Product overview: 7025S55PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025S55PF can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT PARALLEL 100TQFP Product overview: 7025S55PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025S55PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7025S55PF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 55ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 55ns 100-TQFP (14x14)

Buy Now Datasheet
Memory - 7025S55PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 55 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 55 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7025S55PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7025S55PF
Integrated Circuits (ICs) - Memory - Memory 7025S55PF
IC SRAM 128KBIT PARALLEL 100TQFP

IC SRAM 128KBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 128KBIT PARALLEL 100TQFP

IC SRAM 128KBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 995571-7025S55PF 774-7025S55PF 7025S55PF-ND 7025S55PF 7025S55PF 7025S55PF
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - 448-CY14B116S-BZ35XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details