Renesas Electronics Corporation Memory - SRAM - 7025S55GB 7025S55GB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920909-7025S55GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 55 ns 84-PGA (27.94x27.94) Package: 84-BPGA Package: Tray Mounting: Through Hole Family Name: 7025S55 Categories: Integrated Circuits (ICs) Case / Package: 84-PGA (27.94x27.94) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7025S55GB, IDT7025S55GB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920909-7025S55GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 55 ns 84-PGA (27.94x27.94) Package: 84-BPGA Package: Tray Mounting: Through Hole Family Name: 7025S55 Categories: Integrated Circuits (ICs) Case / Package: 84-PGA (27.94x27.94) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7025S55GB, IDT7025S55GB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7025S55GB - 920909-7025S55GB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7025S55GB
920909-7025S55GB
Memory - SRAM - 7025S55GB 920909-7025S55GB
Manufacturer: Renesas Electronics America Win Source Part Number: 920909-7025S55GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 55 ns 84-PGA (27.94x27.94) Package: 84-BPGA Package: Tray Mounting: Through Hole Family Name: 7025S55 Categories: Integrated Circuits (ICs) Case / Package: 84-PGA (27.94x27.94) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7025S55GB, IDT7025S55GB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920909-7025S55GB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 55 ns 84-PGA (27.94x27.94)
Package: 84-BPGA
Package: Tray
Mounting: Through Hole
Family Name: 7025S55
Categories: Integrated Circuits (ICs)
Case / Package: 84-PGA (27.94x27.94)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7025S55GB, IDT7025S55GB-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7025S55GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7025S55GB
Memory IC and Storage Component 774-7025S55GB
IC SRAM 128KBIT PARALLEL 84PGA Product overview: 7025S55GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025S55GB can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT PARALLEL 84PGA Product overview: 7025S55GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025S55GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 128KBIT PARALLEL 84PGA

IC SRAM 128KBIT PARALLEL 84PGA

Supplier's Site Datasheet
Memory - 7025S55GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 55 ns 84-PGA (27.94x27.94)

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 55 ns 84-PGA (27.94x27.94)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7025S55GB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7025S55GB
Integrated Circuits (ICs) - Memory 7025S55GB
IC SRAM 128KBIT PARALLEL 84PGA

IC SRAM 128KBIT PARALLEL 84PGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920909-7025S55GB 774-7025S55GB 7025S55GB 7025S55GB 7025S55GB
Product Name Memory - SRAM - 7025S55GB Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 84-PGA (27.94x27.94) Tray 84-BPGA 84-BPGA
Access Time 55 ns 55 ns 55 ns 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - CY14E256L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
Memory - 71T75802S200PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details