Renesas Electronics Corporation Memory 7025S25J8/LT

Description
IC SRAM 128KBIT PARALLEL 84PLCC
Description
IC SRAM 128KBIT PARALLEL 84PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT7025S25J8/LT is a high-speed 8K x 16 dual-ported static RAM designed for asynchronous access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates at a maximum access time of 25 ns for commercial applications and 20 ns for industrial applications. Power consumption is typical at 750 mW during active operation and as low as 1 mW in standby mode for low-power versions. This memory chip supports separate upper-byte and lower-byte control, making it compatible with multiplexed bus systems. It can be configured as a stand-alone 128K-bit dual-port RAM or combined in a master/slave configuration for wider data bus applications. The device includes on-chip port arbitration logic and supports battery backup operation with 2V data retention. The IDT7025S25J8/LT is available in multiple package types, including 84-pin PGA, Flatpack, PLCC, and 100-pin Thin Quad Flatpack, and is suitable for military, industrial, and commercial temperature ranges.

Datasheet Summary
Powered by GS/AI

The IDT7025S25J8/LT is a high-speed 8K x 16 dual-ported static RAM designed for asynchronous access. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates at a maximum access time of 25 ns for commercial applications and 20 ns for industrial applications. Power consumption is typical at 750 mW during active operation and as low as 1 mW in standby mode for low-power versions. This memory chip supports separate upper-byte and lower-byte control, making it compatible with multiplexed bus systems. It can be configured as a stand-alone 128K-bit dual-port RAM or combined in a master/slave configuration for wider data bus applications. The device includes on-chip port arbitration logic and supports battery backup operation with 2V data retention. The IDT7025S25J8/LT is available in multiple package types, including 84-pin PGA, Flatpack, PLCC, and 100-pin Thin Quad Flatpack, and is suitable for military, industrial, and commercial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 128KBIT PARALLEL 84PLCC

IC SRAM 128KBIT PARALLEL 84PLCC

Supplier's Site Datasheet
Memory - 7025S25J8/LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 84-PLCC (29.31x29.31)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 7025S25J8/LT 7025S25J8/LT
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns
Density 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - CG7611AA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Density 36000 kbits
View Details
4 suppliers
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers