Renesas Electronics Corporation Memory 7025L70FB

Description
IC SRAM 128KBIT PAR 84FLATPAK
Description
IC SRAM 128KBIT PAR 84FLATPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The 7025L70FB is a high-speed 8K x 16 dual-ported static RAM designed for asynchronous memory access. It operates with a maximum access time of 70 ns, making it suitable for applications requiring quick data retrieval. The device supports simultaneous reads from the same memory location, enhancing performance in multi-processor systems. It features low power consumption, with typical active power usage of 750 mW and standby power of 1 mW, which is beneficial for battery-operated devices. The memory can be configured as a stand-alone 128K-bit dual-port RAM or combined with other devices for wider data bus applications, supporting up to 32 bits. The 7025L70FB is available in multiple package types, including an 84-pin flatpack, and is compliant with military specifications, making it suitable for demanding environments. Additionally, it offers battery backup operation with 2V data retention, ensuring data integrity during power loss.

Datasheet Summary
Powered by GS/AI

The 7025L70FB is a high-speed 8K x 16 dual-ported static RAM designed for asynchronous memory access. It operates with a maximum access time of 70 ns, making it suitable for applications requiring quick data retrieval. The device supports simultaneous reads from the same memory location, enhancing performance in multi-processor systems. It features low power consumption, with typical active power usage of 750 mW and standby power of 1 mW, which is beneficial for battery-operated devices. The memory can be configured as a stand-alone 128K-bit dual-port RAM or combined with other devices for wider data bus applications, supporting up to 32 bits. The 7025L70FB is available in multiple package types, including an 84-pin flatpack, and is compliant with military specifications, making it suitable for demanding environments. Additionally, it offers battery backup operation with 2V data retention, ensuring data integrity during power loss.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 128KBIT PAR 84FLATPAK

IC SRAM 128KBIT PAR 84FLATPAK

Supplier's Site Datasheet
Memory - 7025L70FB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 70 ns 84-FPACK

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 70 ns 84-FPACK

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 7025L70FB 7025L70FB
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns
Density 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details