SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 35 ns 84-PLCC (29.31x29.31)
IC SRAM 128KBIT PARALLEL 84PLCC
IC SRAM 128KBIT PARALLEL 84PLCC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7025L35JI8 | 7025L35JI8 | 7025L35JI8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |