Renesas Electronics Corporation Memory IC and Storage Component 7025L25G

Description
IC SRAM 128KBIT PARALLEL 84PGA Product overview: 7025L25G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025L25G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 128KBIT PARALLEL 84PGA Product overview: 7025L25G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025L25G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-7025L25G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7025L25G
Memory IC and Storage Component 774-7025L25G
IC SRAM 128KBIT PARALLEL 84PGA Product overview: 7025L25G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025L25G can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT PARALLEL 84PGA Product overview: 7025L25G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025L25G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1064373-7025L25G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1064373-7025L25G
Integrated Circuits (ICs) - Memory 1064373-7025L25G
Win Source Part Number: 1064373-7025L25G Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 3 Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 128Kb (8K x 16) Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 84-BPGA Supplier Device Package: 84-PGA (27.94x27.94) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Alternative Parts (Cross-Reference): 7025S25G; 7025L20JGI; 7025L20JGI8; CY7C025E-25AXC; CY7C025-25AXC; CY7C006A-20AXI; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: IDT7025L25G,IDT7025L 25G-ND Base Product Number: 7025L25 RoHS Status: RoHS non-compliant

Win Source Part Number: 1064373-7025L25G
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 3
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 25 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 84-BPGA
Supplier Device Package: 84-PGA (27.94x27.94)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): 7025S25G; 7025L20JGI; 7025L20JGI8; CY7C025E-25AXC; CY7C025-25AXC; CY7C006A-20AXI;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT7025L25G,IDT7025L25G-ND
Base Product Number: 7025L25
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7025L25G
Integrated Circuits (ICs) - Memory - Memory 7025L25G
IC SRAM 128KBIT PARALLEL 84PGA

IC SRAM 128KBIT PARALLEL 84PGA

Supplier's Site
Memory 7025L25G
IC SRAM 128KBIT PARALLEL 84PGA

IC SRAM 128KBIT PARALLEL 84PGA

Supplier's Site Datasheet
Memory - 7025L25G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7025L25G
Memory 7025L25G
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 84-PGA (27.94x27.94)

SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 84-PGA (27.94x27.94)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-7025L25G 1064373-7025L25G 7025L25G 7025L25G 7025L25G
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns 25 ns
Cycle Time 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details