SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 15ns 84-PLCC (29.31x29.31)
IC SRAM 128KBIT PARALLEL 84PLCC
IC SRAM 128KBIT PARALLEL 84PLCC
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 15 ns 84-PLCC (29.31x29.31)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7025L15JG8-ND | 7025L15JG8 | 7025L15JG8 | 7025L15JG8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 84-LCC (J-Lead) | 84-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |