Renesas Electronics Corporation Integrated Circuits (ICs) - Memory 7024S25GB

Description
Win Source Part Number: 1315373-7024S25GB Category: Integrated Circuits (ICs)>Memory Package: Tray Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 84-BPGA Supplier Device Package: 84-PGA (27.94x27.94) Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 7024S25 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315373-7024S25GB Category: Integrated Circuits (ICs)>Memory Package: Tray Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 84-BPGA Supplier Device Package: 84-PGA (27.94x27.94) Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 7024S25 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1315373-7024S25GB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1315373-7024S25GB
Integrated Circuits (ICs) - Memory 1315373-7024S25GB
Win Source Part Number: 1315373-7024S25GB Category: Integrated Circuits (ICs)>Memory Package: Tray Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 84-BPGA Supplier Device Package: 84-PGA (27.94x27.94) Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 7024S25 RoHS Status: RoHS non-compliant

Win Source Part Number: 1315373-7024S25GB
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 25 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 84-BPGA
Supplier Device Package: 84-PGA (27.94x27.94)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 7024S25
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory IC and Storage Component - 774-7024S25GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7024S25GB
Memory IC and Storage Component 774-7024S25GB
IC SRAM 64KBIT PARALLEL 84PGA Product overview: 7024S25GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024S25GB can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 84PGA Product overview: 7024S25GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024S25GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7024S25GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 84-PGA (27.94x27.94)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 84-PGA (27.94x27.94)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 7024S25GB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7024S25GB
Integrated Circuits (ICs) - Memory 7024S25GB
IC SRAM 64KBIT PARALLEL 84PGA

IC SRAM 64KBIT PARALLEL 84PGA

Supplier's Site
IC SRAM 64KBIT PARALLEL 84PGA

IC SRAM 64KBIT PARALLEL 84PGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1315373-7024S25GB 774-7024S25GB 7024S25GB 7024S25GB 7024S25GB
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns 25 ns 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 71V3557S75PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 4500 kbits
View Details