The 7024L70GB is a high-speed 4K x 16 dual-port static RAM designed for asynchronous operation. It features a maximum access time of 70 ns and operates on a single 5V (±10%) power supply. This memory device supports simultaneous reads and writes from both ports, allowing for independent access to any memory location. It includes on-chip port arbitration logic and semaphore signaling for efficient data management between ports. The device is suitable for cascading to expand data bus width and is available in various packages, including 84-pin PGA and 100-pin Thin Quad Flatpack. The 7024L70GB is rated for industrial temperature ranges from -40°C to +85°C and offers low power consumption, with typical active power at 750 mW and standby power at 1 mW. Battery backup operation is supported with 2V data retention. This product is compliant with military specifications, making it suitable for applications requiring high reliability and performance.
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 70 ns 84-PGA (27.94x27.94)
IC SRAM 64KBIT PARALLEL 84PGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7024L70GB | 7024L70GB |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |