Renesas Electronics Corporation Memory - SRAM - 7024L35GB 7024L35GB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874325-7024L35GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 35 ns 84-PGA (27.94x27.94) Package: 84-BPGA Package: Tray Mounting: Through Hole Family Name: 7024L35 Categories: Integrated Circuits (ICs) Case / Package: 84-PGA (27.94x27.94) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7024L35GB, IDT7024L35GB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874325-7024L35GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 35 ns 84-PGA (27.94x27.94) Package: 84-BPGA Package: Tray Mounting: Through Hole Family Name: 7024L35 Categories: Integrated Circuits (ICs) Case / Package: 84-PGA (27.94x27.94) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7024L35GB, IDT7024L35GB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 7024L35GB - 874325-7024L35GB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7024L35GB
874325-7024L35GB
Memory - SRAM - 7024L35GB 874325-7024L35GB
Manufacturer: Renesas Electronics America Win Source Part Number: 874325-7024L35GB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 35 ns 84-PGA (27.94x27.94) Package: 84-BPGA Package: Tray Mounting: Through Hole Family Name: 7024L35 Categories: Integrated Circuits (ICs) Case / Package: 84-PGA (27.94x27.94) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7024L35GB, IDT7024L35GB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874325-7024L35GB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 35 ns 84-PGA (27.94x27.94)
Package: 84-BPGA
Package: Tray
Mounting: Through Hole
Family Name: 7024L35
Categories: Integrated Circuits (ICs)
Case / Package: 84-PGA (27.94x27.94)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7024L35GB, IDT7024L35GB-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-7024L35GB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7024L35GB
Memory IC and Storage Component 774-7024L35GB
IC SRAM 64KBIT PARALLEL 84PGA Product overview: 7024L35GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024L35GB can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 84PGA Product overview: 7024L35GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024L35GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 64KBIT PARALLEL 84PGA

IC SRAM 64KBIT PARALLEL 84PGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 7024L35GB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
7024L35GB
Integrated Circuits (ICs) - Memory 7024L35GB
IC SRAM 64KBIT PARALLEL 84PGA

IC SRAM 64KBIT PARALLEL 84PGA

Supplier's Site
Memory - 7024L35GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 35 ns 84-PGA (27.94x27.94)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 35 ns 84-PGA (27.94x27.94)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 874325-7024L35GB 774-7024L35GB 7024L35GB 7024L35GB 7024L35GB
Product Name Memory - SRAM - 7024L35GB Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 84-PGA (27.94x27.94) Tray 84-BPGA 84-BPGA
Access Time 35 ns 35 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75602S166BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 18000 kbits
View Details