SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 84-PGA (27.94x27.94)
IC SRAM 64KBIT PARALLEL 84PGA
IC SRAM 64KBIT PARALLEL 84PGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7024L25G | 7024L25G | 7024L25G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Density | 64 kbits | 64 kbits | 64 kbits |