SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20ns 100-TQFP (14x14)
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP
SRAM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-3611-ND | 7024L20PFGI | 7024L20PFGI | 66AH8532 | 7024L20PFGI | 7024L20PFGI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 64Kbit, -40 To 85Deg C Rohs Compliant Renesas | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |