IC SRAM 64KBIT PARALLEL 84PGA
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 17 ns 84-PGA (27.94x27.94)
IC SRAM 64KBIT PARALLEL 84PGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7024L17G | 7024L17G | 7024L17G |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Cycle Time | 17 ns | ||
| Density | 64 kbits | 64 kbits | 64 kbits |
| Supply Voltage | Through Hole | 4.5V ~ 5.5V |