The 7024L15JG is a high-speed 4K x 16 dual-port static RAM designed for asynchronous operation. It features a maximum access time of 15 ns and operates on a single 5V (±10%) power supply, consuming approximately 750 mW during active operation and 1 mW in standby mode. This memory device supports simultaneous reads and writes from both ports, allowing for independent access to any memory location. It includes on-chip port arbitration logic and semaphore signaling for efficient data management between ports. The device is available in multiple package types, including an 84-pin PLCC, and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. Additionally, it offers battery backup operation with 2V data retention capability, making it a reliable choice for applications requiring low power consumption and high performance.
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 15ns 84-PLCC (29.31x29.31)
IC SRAM 64KBIT PARALLEL 84PLCC
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 84-PLCC (29.31x29.31)
IC SRAM 64KBIT PARALLEL 84PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7024L15JG-ND | 7024L15JG | 7024L15JG | 7024L15JG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 84-LCC (J-Lead) | 84-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |