Renesas Electronics Corporation Memory 7016L35J

Description
SRAM - Dual Port, Asynchronous Memory IC 144Kbit Parallel 35 ns 68-PLCC (24.21x24.21)
Description
SRAM - Dual Port, Asynchronous Memory IC 144Kbit Parallel 35 ns 68-PLCC (24.21x24.21)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT7016L35J is a high-speed 16K x 9 dual-ported static RAM designed for asynchronous operation. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 12ns and consumes approximately 750mW during active operation, with a low standby power consumption of about 1mW. It supports cascading for wider data bus configurations, enabling expansion to 18 bits or more through master/slave configurations. The memory is TTL-compatible and operates on a single 5V power supply. It is packaged in a 68-pin PLCC format, making it suitable for various applications requiring efficient memory access and low power consumption.

Datasheet Summary
Powered by GS/AI

The IDT7016L35J is a high-speed 16K x 9 dual-ported static RAM designed for asynchronous operation. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 12ns and consumes approximately 750mW during active operation, with a low standby power consumption of about 1mW. It supports cascading for wider data bus configurations, enabling expansion to 18 bits or more through master/slave configurations. The memory is TTL-compatible and operates on a single 5V power supply. It is packaged in a 68-pin PLCC format, making it suitable for various applications requiring efficient memory access and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7016L35J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7016L35J
Memory 7016L35J
SRAM - Dual Port, Asynchronous Memory IC 144Kbit Parallel 35 ns 68-PLCC (24.21x24.21)

SRAM - Dual Port, Asynchronous Memory IC 144Kbit Parallel 35 ns 68-PLCC (24.21x24.21)

Buy Now Datasheet
Memory 7016L35J
IC SRAM 144K PARALLEL 68PLCC

IC SRAM 144K PARALLEL 68PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 7016L35J 7016L35J
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71P79804S250BQI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 6.3 ns
Density 18000 kbits
View Details