Renesas Electronics Corporation Memory 7015L20PFI8

Description
IC SRAM 72KBIT PARALLEL 80TQFP
Description
IC SRAM 72KBIT PARALLEL 80TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The 7015L20PFI8 is a high-speed 8K x 9 dual-ported static RAM designed for both industrial and commercial applications. It features true dual-ported memory cells that allow simultaneous reads from the same memory location, facilitating independent and asynchronous access from two separate ports. The device operates with a maximum access time of 12ns and consumes a typical power of 750mW during active operation, with a low standby power consumption of 1mW. This memory can be configured as a stand-alone dual-port RAM or as part of a master/slave configuration, enabling expansion of data bus width to 18 bits or more without the need for additional discrete logic. The device is TTL-compatible and operates on a single 5V power supply. It is available in a 68-pin PLCC package, with green parts also offered. The on-chip port arbitration logic and semaphore signaling support enhance its functionality for complex applications.

Datasheet Summary
Powered by GS/AI

The 7015L20PFI8 is a high-speed 8K x 9 dual-ported static RAM designed for both industrial and commercial applications. It features true dual-ported memory cells that allow simultaneous reads from the same memory location, facilitating independent and asynchronous access from two separate ports. The device operates with a maximum access time of 12ns and consumes a typical power of 750mW during active operation, with a low standby power consumption of 1mW. This memory can be configured as a stand-alone dual-port RAM or as part of a master/slave configuration, enabling expansion of data bus width to 18 bits or more without the need for additional discrete logic. The device is TTL-compatible and operates on a single 5V power supply. It is available in a 68-pin PLCC package, with green parts also offered. The on-chip port arbitration logic and semaphore signaling support enhance its functionality for complex applications.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 72KBIT PARALLEL 80TQFP

IC SRAM 72KBIT PARALLEL 80TQFP

Supplier's Site Datasheet
Memory - 7015L20PFI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 72Kbit Parallel 20 ns 80-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 72Kbit Parallel 20 ns 80-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 7015L20PFI8 7015L20PFI8
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 20 ns 20 ns
Density 72 kbits 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3329-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details