The 7014S12PF8 is a high-speed 4K x 9 Dual-Port Static RAM from Quarktwin Technology Ltd. designed for applications requiring simultaneous access to memory locations without the need for on-chip hardware port arbitration. It features true dual-ported memory cells that allow independent, asynchronous read and write operations from either port, making it suitable for high-speed data communication applications. This memory operates with a maximum access time of 12ns and consumes typical power of 750mW during active operation. It is TTL-compatible and requires a single 5V (±10%) power supply. The device is available in two package options: a 52-pin PLCC and a 64-pin TQFP, accommodating various design requirements. The 7014S12PF8 supports a 9-bit data path, allowing for optional parity, which is beneficial for error checking in data transmission. It is rated for commercial temperatures ranging from 0°C to +70°C and industrial temperatures from -40°C to +85°C, making it versatile for different operating environments.
IC SRAM 36KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 36Kbit Parallel 12 ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7014S12PF8 | 7014S12PF8 |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns |
| Density | 36 kbits | 36 kbits |