Renesas Electronics Corporation Integrated Circuits (ICs) - Memory - Memory 7008S25PF

Description
Win Source Part Number: 1381034-7008S25PF Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 6 pcs Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 512Kbit Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 7008S25 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 64K x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1381034-7008S25PF Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 6 pcs Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 512Kbit Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 7008S25 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 64K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1381034-7008S25PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381034-7008S25PF
Integrated Circuits (ICs) - Memory - Memory 1381034-7008S25PF
Win Source Part Number: 1381034-7008S25PF Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 6 pcs Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 512Kbit Access Time: 25 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B2B Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Base Product Number: 7008S25 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 64K x 8

Win Source Part Number: 1381034-7008S25PF
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 6 pcs
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 512Kbit
Access Time: 25 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America
Base Product Number: 7008S25
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Memory Organization: 64K x 8

Buy Now Datasheet
Dual Memory IC and Storage Component - 2020-7008S25PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Memory IC and Storage Component
2020-7008S25PF
Dual Memory IC and Storage Component 2020-7008S25PF
IC SRAM 512KBIT PARALLEL 100TQFP / SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 25 ns 100-TQFP (14x14) Product overview: 7008S25PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-7008S25PF can be used for catalog matching and distributor lookup.

IC SRAM 512KBIT PARALLEL 100TQFP / SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 25 ns 100-TQFP (14x14) Product overview: 7008S25PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-7008S25PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - 7008S25PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 25 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 25 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1381034-7008S25PF 2020-7008S25PF 7008S25PF 7008S25PF
Product Name Integrated Circuits (ICs) - Memory - Memory Dual Memory IC and Storage Component Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3557S75BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 4500 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers