Renesas Electronics Corporation Memory 7008S20PF8/C

Description
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 100-TQFP (14x14)
Description
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 100-TQFP (14x14)
Datasheet
Datasheet Summary
Powered by GS/AI

The 7008S20PF8/C is a high-speed 64K x 8 Dual-Port Static RAM from Quarktwin Technology Ltd. It features true dual-ported memory cells that allow simultaneous reads from the same memory location, making it suitable for applications requiring independent, asynchronous access. The device operates with a maximum access time of 20ns for industrial applications and offers low power consumption, typically 750mW during active operation and 1mW in standby mode. This memory can be used as a standalone 512K-bit Dual-Port RAM or in a master/slave configuration for systems requiring 16-bit or wider data paths. It includes dual chip enables for depth expansion without the need for additional external logic. The 7008S20PF8/C is available in multiple package options, including 84-pin PGA, 84-pin PLCC, and 100-pin TQFP, and supports a temperature range of -40°C to +85°C for industrial applications. The device is TTL-compatible and operates on a single 5V power supply.

Datasheet Summary
Powered by GS/AI

The 7008S20PF8/C is a high-speed 64K x 8 Dual-Port Static RAM from Quarktwin Technology Ltd. It features true dual-ported memory cells that allow simultaneous reads from the same memory location, making it suitable for applications requiring independent, asynchronous access. The device operates with a maximum access time of 20ns for industrial applications and offers low power consumption, typically 750mW during active operation and 1mW in standby mode. This memory can be used as a standalone 512K-bit Dual-Port RAM or in a master/slave configuration for systems requiring 16-bit or wider data paths. It includes dual chip enables for depth expansion without the need for additional external logic. The 7008S20PF8/C is available in multiple package options, including 84-pin PGA, 84-pin PLCC, and 100-pin TQFP, and supports a temperature range of -40°C to +85°C for industrial applications. The device is TTL-compatible and operates on a single 5V power supply.

Suppliers

Company
Product
Description
Supplier Links
Memory - 7008S20PF8/C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 20 ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 7008S20PF8/C 7008S20PF8/C
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E256Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S35DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details