The 7008L25G is a high-speed 64K x 8 Dual-Port Static RAM from Quarktwin Technology Ltd., designed for both commercial and industrial applications. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location, which is beneficial for applications requiring concurrent access. The device operates with a maximum access time of 25 ns and consumes approximately 750 mW during active operation, with a low standby power consumption of 1 mW. This memory chip supports asynchronous operation from either port and includes on-chip port arbitration logic, facilitating seamless communication between multiple devices. It is compatible with a single 5V power supply and is available in multiple package types, including an 84-pin PGA. The industrial temperature range for this part is -40°C to +85°C, making it suitable for a variety of environments. The 7008L25G can be used as a standalone memory or in a master/slave configuration for wider data bus applications, enhancing its versatility in system design.
IC SRAM 512KBIT PARALLEL 84PGA
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 25 ns 84-PGA (27.94x27.94)
IC SRAM 512KBIT PARALLEL 84PGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7008L25G | 7008L25G | 7008L25G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns | |
| Density | 512 kbits | 512 kbits | 512 kbits |
| Operating Temperature | 0 to 70 C (32 to 158 F) |