IC CLOCK GEN FREESCALE 48TSSOP Product overview: 6V49205BPAGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-6V49205BPAGI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381033-6V49205BPAGI
Category: Integrated Circuits (ICs)>Clock/Timing>A
Package: Tube
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 39 pcs
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Freescale P10xx, P20xx Processors
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 6V49205
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK GEN FREESCALE 48TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-6V49205BPAGI | 1381033-6V49205BPAGI | 85AJ8319 | 6V49205BPAGI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock Generator, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | ||
| Package Type | Tube | 48-TFSOP (0.240", 6.10mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 27 MHz | 125 MHz | 125 MHz |