Win Source Part Number: 1353207-6V49205BNLGI
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (7x7)
Base Product Number: 6V49205
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: LP-HCSL, LVCMOS
Number of Circuits: 1
PLL: Yes
Main Purpose: Freescale P10xx, P20xx Processors
Input: Crystal
Frequency - Max: 125MHz
VFQFPN 7.00X7.00X0.90 MM, 0.50MM Product overview: 6V49205BNLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-6V49205BNLGI8 can be used for catalog matching and distributor lookup.
Freescale P10xx, P20xx Processors Clock/Frequency Generator IC 125MHz 1 Output 48-VFQFPN (7x7)
VFQFPN 7.00X7.00X0.90 MM, 0.50MM
CLOCK GENERATOR, 25MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1353207-6V49205BNLGI8 | 763-6V49205BNLGI8 | 6V49205BNLGI8 | 6V49205BNLGI8 | 50AH1598 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Clock Generator, 25Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | |
| Bus Interface | CMOS; LP-HCSL, LVCMOS | LP-HCSL, LVCMOS | CMOS; LP-HCSL, LVCMOS | ||
| Package Type | 48-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |