Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
IC CLOCK SYNTHESIZER 48TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 6V49205APAG8-ND | 6V49205APAG8 |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | |
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 125 MHz | 125 MHz |