Renesas Electronics Corporation Application Specific Clock/Timing 6V49205APAG

Description
Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Request a Quote Datasheet
Description
Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 6V49205APAG-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
6V49205APAG-ND
Application Specific Clock/Timing 6V49205APAG-ND
Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP

Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 6V49205APAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
6V49205APAG
Clock/Timing - Application Specific 6V49205APAG
IC CLOCK SYNTHESIZER 48TSSOP

IC CLOCK SYNTHESIZER 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 6V49205APAG-ND 6V49205APAG
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Frequency 125 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09325-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock and Timing IC - 728-CY2309SI-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers