Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 6P30006ANLGI

Description
Win Source Part Number: 1037906-6P30006ANLGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 13.4 MHz Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Input: LVCMOS, Sine Wave Output: LVCMOS Voltage - Supply: 1.62V ~ 1.98V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT6P30006ANLGI-ND,I DT6P30006ANLGI Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037906-6P30006ANLGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 13.4 MHz Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Input: LVCMOS, Sine Wave Output: LVCMOS Voltage - Supply: 1.62V ~ 1.98V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT6P30006ANLGI-ND,I DT6P30006ANLGI Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1037906-6P30006ANLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1037906-6P30006ANLGI
Win Source Part Number: 1037906-6P30006ANLGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 13.4 MHz Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Input: LVCMOS, Sine Wave Output: LVCMOS Voltage - Supply: 1.62V ~ 1.98V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT6P30006ANLGI-ND,I DT6P30006ANLGI Product Status: Obsolete

Win Source Part Number: 1037906-6P30006ANLGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tray
Frequency - Max: 13.4 MHz
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Input: LVCMOS, Sine Wave
Output: LVCMOS
Voltage - Supply: 1.62V ~ 1.98V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VFQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT6P30006ANLGI-ND,IDT6P30006ANLGI
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 6P30006ANLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
6P30006ANLGI
Clock/Timing - Clock Buffers, Drivers 6P30006ANLGI
IC CLK BUFFER 2:8 13.4MHZ 24QFN

IC CLK BUFFER 2:8 13.4MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1037906-6P30006ANLGI 6P30006ANLGI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1CAFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers