"Fanout Buffer (Distribution), Zero Delay Buffer IC 135MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC FANOUT BUFFER 16SOIC Product overview: 672M-02LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-672M-02LFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 856942-672M-02LFT
Features: IC 1
Package: Reel - TR
Part Status: Obsolete
Family Name: ICS672-02
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS672M-02LFT, ICS672M-02LFT-ND
IC DELAY BUFFER QUADRACLK 16SOIC
IC DELAY BUFFER QUADRACLK 16SOIC
IC FANOUT BUFFER 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 672M-02LFT-ND | 728-672M-02LFT | 856942-672M-02LFT | 672M-02LFT | 672M-02LFT | 672M-02LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 672M-02LFT | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator | Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | ||
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts | 3.13 to 5.5 volts |