"Clock Synchronizer, Zero Delay Buffer IC 210MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC BUFFER/MULTIPLIER ZD 16-SOIC
IC CLOCK SYNCHRONIZER 16SOIC
IC BUFFER/MULTIPLIER ZD 16-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 670M-04ILFT-ND | 670M-04ILFT | 670M-04ILFT | 670M-04ILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Synchronizer, Zero Delay Buffer; Clock Generator | Clock Synchronizer, Zero Delay Buffer; Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |