Renesas Electronics Corporation Clock and Timing IC 670M-01LFT

Description
IC ZD BUFFER 16SOIC Product overview: 670M-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-670M-01LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ZD BUFFER 16SOIC Product overview: 670M-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-670M-01LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-670M-01LFT
Clock and Timing IC 728-670M-01LFT
IC ZD BUFFER 16SOIC Product overview: 670M-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-670M-01LFT can be used for catalog matching and distributor lookup.

IC ZD BUFFER 16SOIC Product overview: 670M-01LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-670M-01LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 670M-01LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
670M-01LFT-ND
Clock Generators, PLLs, Frequency Synthesizers 670M-01LFT-ND
"Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-01LFT
907719-670M-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-01LFT 907719-670M-01LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 907719-670M-01LFT Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154", 3.90mm Width) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS670 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS670M-01LFT, ICS670M-01LFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 907719-670M-01LFT
Operating Temperature Range: 0°C ~ 70°C
Features: Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS670
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS670M-01LFT, ICS670M-01LFT-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-01LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
670M-01LFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 670M-01LFT
IC ZD BUFFER 16SOIC

IC ZD BUFFER 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
670M-01LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 670M-01LFT
IC BUFFER/MULTIPLIER ZD 16-SOIC

IC BUFFER/MULTIPLIER ZD 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-670M-01LFT 670M-01LFT-ND 907719-670M-01LFT 670M-01LFT 670M-01LFT
Product Name Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-01LFT Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS CMOS; CMOS
Package Type Tape & Reel (TR) Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Frequency 160 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data