Manufacturer: Renesas Electronics America
Win Source Part Number: 856936-670M-01ILFT
Features: IC 1
Package: Reel - TR
Family Name: ICS670
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS670M-01ILFT, ICS670M-01ILFT-ND
"Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC ZD BUFFER 16SOIC Product overview: 670M-01ILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-670M-01ILFT can be used for catalog matching and distributor lookup.
IC BUFFER/MULTIPLIER ZD 16-SOIC
IC ZD BUFFER 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 856936-670M-01ILFT | 670M-01ILFT-ND | 728-670M-01ILFT | 670M-01ILFT | 670M-01ILFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-01ILFT | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | SOIC | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |