Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 670M-01ILF

Description
"Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-2379-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-2379-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-2379-5-ND
"Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1026805-670M-01ILF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1026805-670M-01ILF
Win Source Part Number: 1026805-670M-01ILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Zero Delay Buffer Package: Tube Frequency - Max: 160MHz Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 670M-01LF; 670M-01LFT; 670M-02LF; NB4N507ADG; NB4N507AD; NB4N507ADR2670M01ILF ; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2379-5,ICS670M-0 1ILF-ND,ICS670M01ILF ,ICS670M-01ILF Base Product Number: 670M Product Status: Obsolete

Win Source Part Number: 1026805-670M-01ILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Zero Delay Buffer
Package: Tube
Frequency - Max: 160MHz
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 670M-01LF; 670M-01LFT; 670M-02LF; NB4N507ADG; NB4N507AD; NB4N507ADR2670M01ILF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2379-5,ICS670M-01ILF-ND,ICS670M01ILF,ICS670M-01ILF
Base Product Number: 670M
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-670M-01ILF
Clock and Timing IC 728-670M-01ILF
IC ZD BUFFER 16SOIC Product overview: 670M-01ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-670M-01ILF can be used for catalog matching and distributor lookup.

IC ZD BUFFER 16SOIC Product overview: 670M-01ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-670M-01ILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-01ILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
670M-01ILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 670M-01ILF
IC BUFFER/MULTIPLIER ZD 16-SOIC

IC BUFFER/MULTIPLIER ZD 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-01ILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
670M-01ILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 670M-01ILF
IC ZD BUFFER 16SOIC

IC ZD BUFFER 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 800-2379-5-ND 1026805-670M-01ILF 728-670M-01ILF 670M-01ILF 670M-01ILF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Zero Delay Buffer; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC (0.154", 3.90mm Width) Tube Surface Mount; Surface Mount SOIC
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data